Omron Automation and Safety UM10-2418
- 收藏
- 对比
UM10-2418
1806-UM10-2418
工业设备
--
大陆
立即发货

UM10-2418 SAFETY MAT 10M CABLE
1最小包装量--
UM10-2418详情
Omron Automation and Safety UM10-2418重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Types
18 AWG
系列
UM10
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
安全垫
应用
Safety
审批机构
CE, CSA, cULus, TUV
电缆长度
32.81' 10.00m
RoHS状态
Non-RoHS Compliant
UM10-2418拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety







哦! 它是空的。