注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2334.748163
10
¥2202.59261
100
¥2077.917553
500
¥1960.299578
1000
¥1849.339227
Omron Automation and Safety V600-HS61 2M
- 收藏
- 对比
V600-HS61 2M
1806-V600-HS61 2M
RFID 读取器模块
Module, Connector
大陆
立即发货

RFID READER R/W 530KHZ W/2M CAB
--最小包装量--
¥
总价: ¥
V600-HS61 2M详情
Omron Automation and Safety V600-HS61 2M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
2 Weeks
包装/外壳
Module, Connector
包装
Bulk
已出版
2004
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Read/Write
频率
530kHz
RoHS状态
符合RoHS标准
V600-HS61 2M拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety







哦! 它是空的。