Omron Automation and Safety V680S-HMD64-PNT
- 收藏
- 对比
V680S-HMD64-PNT
1806-V680S-HMD64-PNT
评估和演示板及套件
--
大陆
立即发货

NFC/RFID Development Tools RFID read/write 75x75x40mm PNT
1最小包装量--
V680S-HMD64-PNT详情
Omron Automation and Safety V680S-HMD64-PNT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Rhodium
Part # Aliases
V680SHMD64PNT
Factory Pack Quantity
1
Body Orientation
Straight
Contact Sizes
20
Termination Method
Crimp
Contact Materials
Copper Alloy
Mounting
电缆安装
系列
V680S
操作温度
-55 to 200 °C
性别
Pin
V680S-HMD64-PNT拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety







哦! 它是空的。