注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1703.234824
10
¥1606.825307
100
¥1515.872929
500
¥1430.068802
1000
¥1349.121507
Omron Automation and Safety WLCAL4-G1LD-N
- 收藏
- 对比
WLCAL4-G1LD-N
1806-WLCAL4-G1LD-N
快动,限位开关
--
大陆
立即发货

Limit Switches LMT SW,Adjustable rod,LED
--最小包装量--
¥
总价: ¥
WLCAL4-G1LD-N详情
Omron Automation and Safety WLCAL4-G1LD-N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack Quantity
1
Part # Aliases
WLCAL4G1LDN
Base/Housing Material
Steel
Mounting
面板安装
Body Orientation
Straight
类型
Housing
行数
2
性别
Plug
接头数量
104 POS
产品长度
69.32 mm
WLCAL4-G1LD-N拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety






哦! 它是空的。