Omron Electronics Inc-EMC Div EESY1134H
- 收藏
- 对比
EESY1134H
1806-EESY1134H
光学传感器 - 光电遮断器 - 槽型 - 逻辑输出
--
大陆
立即发货

NONAMP OPTO SENSOR
--最小包装量--
EESY1134H详情
Omron Electronics Inc-EMC Div EESY1134H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Omron Electronics Inc-EMC Div
Package
Box
Product Status
活跃
Base Product Number
EESY1134
Operating Temperature Classification
Industrial
Output Device
Phototransistor
Maximum Forward Current
50(mA)
Operating Temp Range
-40C to 85C
Collector Current (DC)
0.02(A)
Number of Elements
1
Rad Hardened
无
Mounting
通孔
系列
*
类型
Reflective
引脚数量
4
功率耗散
0.1(W)
上升时间
30000(ns)
反向击穿电压
4(V)
EESY1134H拓展信息
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety







哦! 它是空的。