MTB3N60ET4详情
onsemi MTB3N60ET4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
Product Status
活跃
Package
Bulk
厂商
onsemi
Operating Temperature-Max
150 °C
Rohs Code
无
Manufacturer Part Number
MTB3N60ET4
Manufacturer
安森美半导体
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ON SEMICONDUCTOR
Risk Rank
5.86
系列
*
JESD-609代码
e0
ECCN 代码
EAR99
端子表面处理
Tin/Lead (Sn/Pb)
子类别
FET 通用电源
Reach合规守则
not_compliant
配置
Single
操作模式
增强型MOSFET
极性/通道类型
N-CHANNEL
最大漏极电流 (Abs) (ID)
3 A
场效应管技术
METAL-OXIDE SEMICONDUCTOR
最大耗散功率(Abs)
75 W
MTB3N60ET4拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor








哦! 它是空的。