NCP1011AP06详情
onsemi NCP1011AP06重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
8
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ON SEMICONDUCTOR
Package Description
DIP, DIP8,.3
Package Body Material
PLASTIC/EPOXY
Package Code
DIP
Package Equivalence Code
DIP8,.3
Package Shape
RECTANGULAR
Package Style
IN-LINE
ECCN 代码
EAR99
HTS代码
8542.39.00.01
端子位置
DUAL
终端形式
THROUGH-HOLE
端子间距
2.54 mm
Reach合规守则
compliant
JESD-30代码
R-PDIP-T8
资历状况
不合格
控制模式
CURRENT-MODE
开关频率-最大值
60 kHz
NCP1011AP06拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor








哦! 它是空的。