NCP3218MNTWG详情
onsemi NCP3218MNTWG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ON SEMICONDUCTOR
Package Description
,
Moisture Sensitivity Levels
1
JESD-609代码
e3
无铅代码
有
ECCN 代码
EAR99
端子表面处理
TIN
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
260
Reach合规守则
compliant
时间@峰值回流温度-最大值(s)
30
模拟 IC - 其他类型
开关控制器
NCP3218MNTWG拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor








哦! 它是空的。