STK672-040详情
onsemi STK672-040重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
22
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ON SEMICONDUCTOR
Package Description
, SIP22,.11,80
Package Body Material
PLASTIC/EPOXY
Package Equivalence Code
SIP22,.11,80
ECCN 代码
EAR99
HTS代码
8542.39.00.01
端子位置
SINGLE
端子间距
2 mm
Reach合规守则
compliant
资历状况
不合格
STK672-040拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor








哦! 它是空的。