ON Semiconductor 07E
- 收藏
- 对比
07E
1807-07E
无类别的
--
大陆
立即发货

07E datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
07E详情
ON Semiconductor 07E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
ROHS COMPLIANT
Contact Finish Mating
TIN (100)
Manufacturer Part Number
07E
Manufacturer
Foxconn
Part Life Cycle Code
活跃
Ihs Manufacturer
HON HAI PRECISION INDUSTRY CO LTD
Risk Rank
5.74
Manufacturer Series
HF56
连接器类型
板连接器
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
军用标准
NO
达到SVHC
unknown
07E拓展信息







哦! 它是空的。