ON Semiconductor 109501
- 收藏
- 对比
109501
1807-109501
集成电路(IC)
--
大陆
立即发货

109501 datasheet pdf and Integrated Circuits (ICs) product details from ON Semiconductor stock available at utmel
1最小包装量--
109501详情
ON Semiconductor 109501重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
109501
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
ERNI ELECTRONICS INC
Risk Rank
5.77
Contact Finish Mating
未说明
Contact Materials
未说明
ECCN 代码
EAR99
连接器类型
板堆叠连接器
HTS代码
8536.69.40.40
Reach合规守则
compliant
109501拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。