ON Semiconductor 1364626
- 收藏
- 对比
1364626
1807-1364626
无类别的
--
大陆
立即发货

1364626 datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
添加到询价列表
1364626详情
ON Semiconductor 1364626重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP2X
Cable entry
Other
Rated permanent current Iu
630
Type of control element
Cover grip
0个相似型号
1364626拓展信息







哦! 它是空的。