ON Semiconductor 1705053
- 收藏
- 对比
1705053
1807-1705053
端子板 - 线对板
--
大陆
立即发货

1705053 datasheet pdf and Terminal Blocks - Wire to Board product details from ON Semiconductor stock available at utmel
1最小包装量--
添加到询价列表
1705053详情
ON Semiconductor 1705053重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
0个相似型号
1705053拓展信息







哦! 它是空的。