ON Semiconductor 1SMC45AT3G
- 收藏
- 对比
1SMC45AT3G
1807-1SMC45AT3G
集成电路(IC)
--
大陆
立即发货

1SMC45AT3G datasheet pdf and Integrated Circuits (ICs) product details from ON Semiconductor stock available at utmel
1最小包装量--
1SMC45AT3G详情
ON Semiconductor 1SMC45AT3G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1SMC45AT3G
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ON SEMICONDUCTOR
Risk Rank
5.37
Reflow Temperature-Max (s)
未说明
ECCN 代码
EAR99
HTS代码
8541.10.00.50
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
二极管类型
跨压抑制二极管
1SMC45AT3G拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。