ON Semiconductor 2N4400(D74Z)
- 收藏
- 对比
2N4400(D74Z)详情
ON Semiconductor 2N4400(D74Z)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bushing Size
15/32-32
Unit Weight
1.288029 oz
Factory Pack QuantityFactory Pack Quantity
1
Actuator Style
Bat
Part # Aliases
2-1520135-2
Manufacturer
TE Connectivity
Illuminated
Non-Illuminated
Brand
TE Connectivity / P&B
RoHS
Details
Actuator
Bat
子类别
Switches
产品类别
拨动开关
照明颜色
-
灯型
-
产品类别
拨动开关
2N4400(D74Z)拓展信息








哦! 它是空的。