ON Semiconductor 2N7002W#ON
- 收藏
- 对比
2N7002W#ON
1807-2N7002W#ON
无类别的
--
大陆
立即发货

2N7002W#ON datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
2N7002W#ON详情
ON Semiconductor 2N7002W#ON重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Acrylonitrile butadiene styrene,Polycarbonate (PC)
RoHS-compliant
有
Material (details)
combi-knobs, covers, pointer dials, dials and nut covers in ABS (UL 94 HB) · Polycarbonate numbered dial, transparent.
Content
1pc(s)
Factory colour
Black
类型
A2623060
高度
15.5mm
2N7002W#ON拓展信息







哦! 它是空的。