ON Semiconductor 2SK2121
- 收藏
- 对比
2SK2121
1807-2SK2121
无类别的
--
大陆
立即发货

2SK2121 datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
2SK2121详情
ON Semiconductor 2SK2121重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
3
Package Description
FLANGE MOUNT, R-PSFM-T3
Package Style
FLANGE MOUNT
Package Body Material
PLASTIC/EPOXY
Manufacturer Part Number
2SK2121
Package Shape
RECTANGULAR
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Risk Rank
5.38
Part Package Code
TO-3P
端子位置
SINGLE
终端形式
THROUGH-HOLE
引脚数量
2
JESD-30代码
R-PSFM-T3
资历状况
不合格
漏极-源极导通最大电阻
0.016 Ω
达到SVHC
unknown
2SK2121拓展信息







哦! 它是空的。