ON Semiconductor 61178
- 收藏
- 对比
61178详情
ON Semiconductor 61178重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.7
Ihs Manufacturer
THOMAS & BETTS CORP
Part Life Cycle Code
活跃
Rohs Code
有
Manufacturer Part Number
61178
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
compliant
端子和接线板类型
线端子
终端性别
FEMALE
61178拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor








哦! 它是空的。