ON Semiconductor 74ACQ563PC
- 收藏
- 对比
74ACQ563PC
1807-74ACQ563PC
逻辑 - 锁存器
20-DIP (0.300, 7.62mm)
大陆
立即发货

IC OCTAL INVERT LATCH 20 DIP
1最小包装量--
74ACQ563PC详情
ON Semiconductor 74ACQ563PC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
包装/外壳
20-DIP (0.300, 7.62mm)
包装
Tube
系列
74ACQ
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
基本部件号
74ACQ563
RoHS状态
Non-RoHS Compliant
74ACQ563PC拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor








哦! 它是空的。