ON Semiconductor 74LS273PCQR
- 收藏
- 对比
74LS273PCQR
1807-74LS273PCQR
集成电路(IC)
--
大陆
立即发货

8-Bit High Speed Register with Clear Edge-Triggered 20-Pin - Bulk (Alt: 74LS273PCQR)
1最小包装量--
74LS273PCQR详情
ON Semiconductor 74LS273PCQR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
74LS273PCQR
Rohs Code
无
Part Life Cycle Code
接触制造商
Ihs Manufacturer
ROCHESTER ELECTRONICS LLC
Package Description
,
Risk Rank
5.61
Reflow Temperature-Max (s)
未说明
JESD-609代码
e0
无铅代码
无
端子表面处理
锡铅
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
unknown
74LS273PCQR拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。