ON Semiconductor AMIS30660CANH2RG-CUT TAPE
- 收藏
- 对比
AMIS30660CANH2RG-CUT TAPE
1807-AMIS30660CANH2RG-CUT TAPE
无类别的
--
大陆
立即发货

AMIS30660CANH2RG-CUT TAPE datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
AMIS30660CANH2RG-CUT TAPE详情
ON Semiconductor AMIS30660CANH2RG-CUT TAPE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Maximum Cable Diameter (mm)
8.5 mm
Minimum Cable Diameter (mm)
4 mm
Angle
Straight
Manufacturer Part Number
ADE1CN0383NPSCN
Cable Style
Round
Manufacturer
Crouse-Hinds Industrial Products
Grip Type
电缆接线盒
RoHS
无
组成
Metallic
AMIS30660CANH2RG-CUT TAPE拓展信息







哦! 它是空的。