ON Semiconductor AN40P:MARKING
- 收藏
- 对比
AN40P:MARKING
1807-AN40P:MARKING
无类别的
--
大陆
立即发货

AN40P:MARKING datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
AN40P:MARKING详情
ON Semiconductor AN40P:MARKING重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
G2MP3-62R01T1
Approvals
CSA, IEC, UL
Manufacturer
ABB
端子类型
Fingersafe Screw
面板后深度
2.2
灯型
Incandescent
触点
1NC
知识产权评级
IP66
AN40P:MARKING拓展信息







哦! 它是空的。