ON Semiconductor AP1005BSQ
- 收藏
- 对比
AP1005BSQ
1807-AP1005BSQ
无类别的
--
大陆
立即发货

AP1005BSQ datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
AP1005BSQ详情
ON Semiconductor AP1005BSQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Package Description
CHIP CARRIER, R-XBCC-N2
Manufacturer Part Number
AP1005BSQ
Manufacturer
Advanced Power Electronics Corp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
ADVANCED POWER ELECTRONICS CORP
Risk Rank
5.72
ECCN 代码
EAR99
类型
Blind Threaded Inserts - FM™
引脚数量
2
雪崩能量等级(Eas)
28.8 mJ
达到SVHC
compliant
AP1005BSQ拓展信息







哦! 它是空的。