ON Semiconductor AR0143ATSC00XUEA0-TPBR-E
- 收藏
- 对比
AR0143ATSC00XUEA0-TPBR-E
1807-AR0143ATSC00XUEA0-TPBR-E
图像传感器、镜头、摄像头
80-LFBGA
大陆
立即发货

IMAGE SENSOR CMOS
1最小包装量--
AR0143ATSC00XUEA0-TPBR-E详情
ON Semiconductor AR0143ATSC00XUEA0-TPBR-E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
80-LFBGA
供应商器件包装
80-IBGA (9x9)
包装
Tape & Reel (TR)
系列
Automotive, AEC-Q100
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
CMOS
每秒帧数
30
像素尺寸
3μmx3μm
有源像素阵列
1344H x 968V
AR0143ATSC00XUEA0-TPBR-E拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。