ON Semiconductor AR0144CSSC20SUKA0-CRBR1
- 收藏
- 对比
AR0144CSSC20SUKA0-CRBR1
1807-AR0144CSSC20SUKA0-CRBR1
图像传感器、镜头、摄像头
69-WFBGA, CSPBGA
大陆
立即发货

IMAGE SENSOR
1最小包装量--
AR0144CSSC20SUKA0-CRBR1详情
ON Semiconductor AR0144CSSC20SUKA0-CRBR1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
26 Weeks
包装/外壳
69-WFBGA, CSPBGA
零件状态
活跃
湿度敏感性等级(MSL)
4 (72 Hours)
类型
CMOS
每秒帧数
60
像素尺寸
3μmx3μm
有源像素阵列
1280H × 800V
RoHS状态
ROHS3 Compliant
AR0144CSSC20SUKA0-CRBR1拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。