ON Semiconductor AR0147ATSC00XUEA5-DPBR
- 收藏
- 对比
AR0147ATSC00XUEA5-DPBR
1807-AR0147ATSC00XUEA5-DPBR
图像传感器、镜头、摄像头
IBGA-80
大陆
立即发货

Image Sensors 1MP 1/4 CIS SO
--最小包装量--
AR0147ATSC00XUEA5-DPBR详情
ON Semiconductor AR0147ATSC00XUEA5-DPBR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
IBGA-80
Color Sensing
RGB
Number of frames per second
60 fps
Pixel Size - W x H
3 um x 3 um
Factory Pack QuantityFactory Pack Quantity
2600
Package
Tray
厂商
onsemi
Product Status
活跃
包装
Tray
系列
AR0147AT
类型
CMOS图像传感器
决议案
1.3 Megapixels
AR0147ATSC00XUEA5-DPBR拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。