ON Semiconductor AR0220AT3C00XUEA0-TRBR
- 收藏
- 对比
AR0220AT3C00XUEA0-TRBR
1807-AR0220AT3C00XUEA0-TRBR
图像传感器、镜头、摄像头
87-LBGA
大陆
立即发货

IMAGE SENSOR CMOS IBGA-87
1最小包装量--
AR0220AT3C00XUEA0-TRBR详情
ON Semiconductor AR0220AT3C00XUEA0-TRBR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
87-LBGA
系列
Automotive, AEC-Q100
零件状态
活跃
湿度敏感性等级(MSL)
3 (168 Hours)
类型
CMOS
每秒帧数
60
像素尺寸
4.2μmx4.2μm
有源像素阵列
1828H x 948V
RoHS状态
ROHS3 Compliant
AR0220AT3C00XUEA0-TRBR拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。