ON Semiconductor AR0231AT7C00XUEA0-DPBR
- 收藏
- 对比
AR0231AT7C00XUEA0-DPBR
1807-AR0231AT7C00XUEA0-DPBR
图像传感器、镜头、摄像头
--
大陆
立即发货

Image Sensor Color CMOS 1928x1208Pixels Automotive 121-Pin LBGA Tray
1最小包装量--
AR0231AT7C00XUEA0-DPBR详情
ON Semiconductor AR0231AT7C00XUEA0-DPBR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 1 week ago)
工厂交货时间
21 Weeks
JESD-609代码
e1
无铅代码
yes
零件状态
活跃
湿度敏感性等级(MSL)
3 (168 Hours)
端子表面处理
Tin/Silver/Copper (Sn/Ag/Cu)
传感器/传感器类型
IMAGE SENSOR,CMOS
RoHS状态
ROHS3 Compliant
AR0231AT7C00XUEA0-DPBR拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。