ON Semiconductor AR0261CSSC30SMD20
- 收藏
- 对比
AR0261CSSC30SMD20
1807-AR0261CSSC30SMD20
图像传感器、镜头、摄像头
--
大陆
立即发货

IMAGE SENSOR
1最小包装量--
AR0261CSSC30SMD20详情
ON Semiconductor AR0261CSSC30SMD20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 3 weeks ago)
工厂交货时间
111 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
CMOS
每秒帧数
60
像素尺寸
1.4μmx1.4μm
RoHS状态
ROHS3 Compliant
无铅
无铅
AR0261CSSC30SMD20拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。