ON Semiconductor AR0543CSSC25SUD20
- 收藏
- 对比
AR0543CSSC25SUD20
1807-AR0543CSSC25SUD20
图像传感器、镜头、摄像头
45-WFBGA, CSPBGA
大陆
立即发货

5 MP 1/4 CIS HB
1最小包装量--
AR0543CSSC25SUD20详情
ON Semiconductor AR0543CSSC25SUD20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 3 weeks ago)
工厂交货时间
111 Weeks
包装/外壳
45-WFBGA, CSPBGA
已出版
2013
无铅代码
yes
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
CMOS
每秒帧数
15
像素尺寸
1.4μmx1.4μm
RoHS状态
ROHS3 Compliant
AR0543CSSC25SUD20拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。