ON Semiconductor AR1335CSSC11SMKA0-CP-E
- 收藏
- 对比
AR1335CSSC11SMKA0-CP-E
1807-AR1335CSSC11SMKA0-CP-E
图像传感器、镜头、摄像头
--
大陆
立即发货

ONSAR1335CSSC11SMKA0-CP-E IMAGE SIGNAL
1最小包装量--
AR1335CSSC11SMKA0-CP-E详情
ON Semiconductor AR1335CSSC11SMKA0-CP-E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
1
Body Orientation
Straight
Voltage, Rating
4200VDC/3000VAC
Shell Size / Insert Arrangement
18-16
Operating Temp Range
-55C to 125C
Termination Method
Solder
Mounting Styles
Cable
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
1Signal
RoHS
Non-Compliant
类型
Circular
性别
RCP
接头数量
1(POS)
触点性别
PIN
端口的数量
1(Port)
家人
ACS
外壳电镀
Cadmium
应力消除
无
AR1335CSSC11SMKA0-CP-E拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。