ON Semiconductor ARX333CSSM00SUD20
- 收藏
- 对比
ARX333CSSM00SUD20
1807-ARX333CSSM00SUD20
图像传感器、镜头、摄像头
--
大陆
立即发货

IC REG LINEAR
1最小包装量--
ARX333CSSM00SUD20详情
ON Semiconductor ARX333CSSM00SUD20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
50 microinches Gold Plate
安装类型
Wall - Front Mount - Thru Holes
外壳材料
铝合金
插入材料
Hard Dielectric
Service Rating
I
Insert Arrangement
G41
Contact Materials
Copper Alloy
Contact Sizes
41#20
Package
Bulk
Base Product Number
ARX333
厂商
onsemi
Product Status
Obsolete
系列
-
屏蔽/屏蔽
有
触点样式
Socket
密封
Meets IP67
外壳电镀
橄榄绿色铬酸盐镀镉
ARX333CSSM00SUD20拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。