ON Semiconductor ARX550HDSC00XPEA0-TRBR
- 收藏
- 对比
ARX550HDSC00XPEA0-TRBR
1807-ARX550HDSC00XPEA0-TRBR
图像传感器、镜头、摄像头
63-LBGA
大陆
立即发货

IMAGE SENSOR
1最小包装量--
ARX550HDSC00XPEA0-TRBR详情
ON Semiconductor ARX550HDSC00XPEA0-TRBR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
LAST SHIPMENTS (Last Updated: 1 day ago)
包装/外壳
63-LBGA
包装
Tape & Reel (TR)
已出版
2014
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
CMOS
每秒帧数
60
像素尺寸
3.75μmx3.75μm
RoHS状态
ROHS3 Compliant
无铅
无铅
ARX550HDSC00XPEA0-TRBR拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。