ON Semiconductor ASX344ATSC00XUD20
- 收藏
- 对比
ASX344ATSC00XUD20
1807-ASX344ATSC00XUD20
图像传感器、镜头、摄像头
63-LBGA
大陆
立即发货

Image Sensor Color CMOS 640x480Pixels DIE
1最小包装量--
ASX344ATSC00XUD20详情
ON Semiconductor ASX344ATSC00XUD20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
63-LBGA
供应商器件包装
63-iBGA (9x9)
零件状态
Obsolete
湿度敏感性等级(MSL)
4 (72 Hours)
类型
CMOS
每秒帧数
60
像素尺寸
5.6μmx5.6μm
RoHS状态
ROHS3 Compliant
ASX344ATSC00XUD20拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。