ON Semiconductor AT2DCMB
- 收藏
- 对比
AT2DCMB
1807-AT2DCMB
无类别的
--
大陆
立即发货

AT2DCMB datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
AT2DCMB详情
ON Semiconductor AT2DCMB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4;3
Maximum Voltage
24 VDC
Manufacturer Part Number
7000-40861-0500100
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
性别
Male to (2) Female
额定电流
4 Amps
知识产权评级
IP67
长度
1 Meters
AT2DCMB拓展信息







哦! 它是空的。