ON Semiconductor BAJ5
- 收藏
- 对比
BAJ5
1807-BAJ5
无类别的
--
大陆
立即发货

BAJ5 datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
BAJ5详情
ON Semiconductor BAJ5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Proximity Sensor Sensing Distance
20(mm)
Operating Temperature Classification
汽车
Package Type
SMD
Operating Temp Range
-40C to 130C
Proximity Sensor Switching Mode
NO
Operating Supply Voltage (Max)
175(V)
Rad Hardened
无
Proximity Sensor Sensing Distance Range
15 to 50(mm)
Proximity Sensor Type
REED
Mounting
表面贴装
包装
卷带
引脚数量
3
BAJ5拓展信息







哦! 它是空的。