ON Semiconductor BDK-GEVK
- 收藏
- 对比
BDK-GEVK
1807-BDK-GEVK
射频评估和开发套件,开发板
--
大陆
立即发货

BLE 5 EVAL RSL10 B-IDK BASEBOARD
1最小包装量--
BDK-GEVK详情
ON Semiconductor BDK-GEVK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Transceiver; Bluetooth® 5
频率
2.4GHz
提供的内容
Board(s)
RoHS状态
ROHS3 Compliant
BDK-GEVK拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。