ON Semiconductor BF245C_NL
- 收藏
- 对比
BF245C_NL
1807-BF245C_NL
集成电路(IC)
--
大陆
立即发货

BF245C_NL datasheet pdf and Integrated Circuits (ICs) product details from ON Semiconductor stock available at utmel
1最小包装量--
BF245C_NL详情
ON Semiconductor BF245C_NL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
3
晶体管元件材料
SILICON
Manufacturer Part Number
BF245C_NL
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FAIRCHILD SEMICONDUCTOR CORP
Part Package Code
TO-92
Package Description
CYLINDRICAL, O-PBCY-T3
Risk Rank
5.71
Number of Elements
1
Package Body Material
PLASTIC/EPOXY
Package Shape
ROUND
Package Style
CYLINDRICAL
JESD-609代码
e3
端子表面处理
哑光锡
HTS代码
8541.21.00.75
端子位置
BOTTOM
终端形式
THROUGH-HOLE
Reach合规守则
unknown
引脚数量
3
JESD-30代码
O-PBCY-T3
资历状况
不合格
配置
SINGLE
操作模式
DEPLETION MODE
晶体管应用
AMPLIFIER
极性/通道类型
N-CHANNEL
JEDEC-95代码
TO-92
场效应管技术
JUNCTION
最高频段
超高频段
BF245C_NL拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。