ON Semiconductor BSP52T/R
- 收藏
- 对比
BSP52T/R
1807-BSP52T/R
无类别的
--
大陆
立即发货

BSP52T/R datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
BSP52T/R详情
ON Semiconductor BSP52T/R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tape & Box (TB)
厂商
KEMET
Product Status
活跃
Package Description
,
Moisture Sensitivity Levels
1
Reflow Temperature-Max (s)
未说明
Rohs Code
有
Manufacturer Part Number
BSP52T/R
Manufacturer
Nexperia
Part Life Cycle Code
活跃
Ihs Manufacturer
NEXPERIA
Risk Rank
5.17
系列
*
JESD-609代码
e3
端子表面处理
Tin (Sn)
峰值回流焊温度(摄氏度)
260
达到SVHC
compliant
BSP52T/R拓展信息







哦! 它是空的。