ON Semiconductor C1V
- 收藏
- 对比
C1V
1807-C1V
无类别的
--
大陆
立即发货

C1V datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
C1V详情
ON Semiconductor C1V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
1125 - 2250
Number of auxiliary contacts as normally open contact
0
Overload release current setting
225 - 225
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
225
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
C1V拓展信息







哦! 它是空的。