ON Semiconductor C2V
- 收藏
- 对比
C2V
1807-C2V
无类别的
--
大陆
立即发货

C2V datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
C2V详情
ON Semiconductor C2V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
600 - 600
Number of auxiliary contacts as normally open contact
0
Overload release current setting
60 - 60
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
60
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
C2V拓展信息







哦! 它是空的。