ON Semiconductor C35N
- 收藏
- 对比
C35N
1807-C35N
无类别的
--
大陆
立即发货

C35N datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
C35N详情
ON Semiconductor C35N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Number of auxiliary contacts as normally open contact
1
Degree of protection (IP), front side
IP10
Degree of protection (NEMA)
Other
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
125
Type of control element
Short thumb-grip
Number of auxiliary contacts as normally closed contact
1
C35N拓展信息







哦! 它是空的。