ON Semiconductor C457
- 收藏
- 对比
添加到询价列表
C457详情
ON Semiconductor C457重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
0个相似型号
C457拓展信息
M1J
ON Semiconductor
J310_D26Z_Q
ON Semiconductor
MMBF5485_Q
ON Semiconductor
MMBF4416_Q
ON Semiconductor
NBS
ON Semiconductor
MPSH11_Q
ON Semiconductor
MPF102_Q
ON Semiconductor
HUF76145P3
ON Semiconductor
931020
ON Semiconductor
5185052Y01
onsemi








哦! 它是空的。