ON Semiconductor C489
- 收藏
- 对比
C489
1807-C489
无类别的
--
大陆
立即发货

C489 datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
C489详情
ON Semiconductor C489重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
Risk Rank
5.82
Ihs Manufacturer
AGERE SYSTEMS INC
Part Life Cycle Code
Obsolete
Manufacturer
LSI Corporation
Manufacturer Part Number
C489
Package Description
,
达到SVHC
unknown
C489拓展信息







哦! 它是空的。