ON Semiconductor C6339
- 收藏
- 对比
C6339
1807-C6339
无类别的
--
大陆
立即发货

C6339 datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
添加到询价列表
C6339详情
ON Semiconductor C6339重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Long turning handle
With front ring
有
Colour front ring
Natural colour
Construction type lens
Round
Degree of protection (IP), front side
IP65
Material front ring
Metal
0个相似型号
C6339拓展信息







哦! 它是空的。