ON Semiconductor C790
- 收藏
- 对比
C790
1807-C790
无类别的
--
大陆
立即发货

C790 datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
添加到询价列表
C790详情
ON Semiconductor C790重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Number of contacts as normally open contact
4
Built-in depth
69
Voltage type
AC
Degree of protection (IP)
IP20
Number of contacts as normally closed contact
0
0个相似型号
C790拓展信息







哦! 它是空的。