ON Semiconductor C88F
- 收藏
- 对比
C88F
1807-C88F
无类别的
--
大陆
立即发货

C88F datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
C88F详情
ON Semiconductor C88F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-30 - 70
Diameter conductor
0.6
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 50
Outer diameter approx.
14
Screen over stranding element
None
Core identification
Colour
Number of stranding elements
30
Low smoke (according to EN 61034-2)
无
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 1 = solid
绞合
Layers
C88F拓展信息







哦! 它是空的。