ON Semiconductor C890
- 收藏
- 对比
C890
1807-C890
无类别的
--
大陆
立即发货

C890 datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
C890详情
ON Semiconductor C890重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
1100 - 1100
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 100
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Number of auxiliary contacts as normally closed contact
0
C890拓展信息







哦! 它是空的。