ON Semiconductor C89N
- 收藏
- 对比
C89N
1807-C89N
无类别的
--
大陆
立即发货

C89N datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
C89N详情
ON Semiconductor C89N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
100
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
40 - 100
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
150 - 1200
Type of electrical connection of main circuit
Other
C89N拓展信息







哦! 它是空的。