ON Semiconductor C9439
- 收藏
- 对比
C9439
1807-C9439
无类别的
--
大陆
立即发货

C9439 datasheet pdf and Unclassified product details from ON Semiconductor stock available at utmel
1最小包装量--
添加到询价列表
C9439详情
ON Semiconductor C9439重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated operating voltage
400 - 400
Number of contacts as normally open contact
4
Built-in depth
60
Degree of protection (IP)
IP2X
Number of contacts as normally closed contact
0
0个相似型号
C9439拓展信息







哦! 它是空的。